NEN-ISO 22778
Metallic coatings - Physical vapour-deposited coatings of cadmium on iron and steel - Specification and test methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This International Standard specifies requirements for high-purity cadmium coatings produced by physical vapour deposition on iron, steel, and other substrates. It provides test methods to determine that the requirements have been met, and a method for designating the cadmium and chromate conversion coatings and other supplementary treatments.
Document History
NEN-ISO 22778
November 1, 2006
Metallic coatings - Physical vapour-deposited coatings of cadmium on iron and steel - Specification and test methods
This International Standard specifies requirements for high-purity cadmium coatings produced by physical vapour deposition on iron, steel, and other substrates. It provides test methods to determine...