NEN-ISO 14791

Road vehicles - Heavy commercial vehicle combinations and articulated buses - Lateral stability test methods

active, Most Current
Organization: NEN
Publication Date: 1 May 2000
Status: active
Page Count: 38
ICS Code (Commercial vehicles in general): 43.080.01
scope:

Specifies test methods to determine the lateral stability of heavy commercial vehicle combinations as defined in ISO 3833, including truck centre-axle trailer combinations and articulated buses. It is applicable to trucks and trailers having a mass exceeding 3,5 t and buses having a mass exceeding 5 t, i.e. vehicle categories N2, N3, O3, O4 and M3 according to 92/53/EEC. The manoeuvres specified in these test methods are not fully representative of real driving conditions, but are useful for determining the lateral stability of a heavy vehicle combination.

Document History

NEN-ISO 14791
May 1, 2000
Road vehicles - Heavy commercial vehicle combinations and articulated buses - Lateral stability test methods
Specifies test methods to determine the lateral stability of heavy commercial vehicle combinations as defined in ISO 3833, including truck centre-axle trailer combinations and articulated buses. It...
Advertisement