NEN-ISO 3711
Lead chromate pigments and lead chromate-molybdate pigments - Specifications and methods of test
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
Specifies the requirements and the corresponding test methods for the pigments. They are classified in a table which gives the Colour Index Number and the approximate composition of the pigments. The pigments are divided into the standard type and the stabilized type. total lead content, a gravimetric and a titrimetric method are specified. The gravimetric method shall be used as the referee method. The extraction method for the determination of soluble-lead content described has been derived from ISO 6713:1984. Cancels and replaces ISO 3711:1976, of which it constitutes a technical revision.
Document History