NEN-ISO 3011

Rubber or plastics coated fabrics - Determination of resistance to ozone cracking under static conditions

inactive
Organization: NEN
Publication Date: 1 May 1982
Status: inactive
ICS Code (Coated fabrics): 59.080.40
scope:

This International Standard specifies a method for the determination of the resistance of fabrics coated with rubber or plastics to ozone cracking under static conditions. The test is designed to determine the relative resistance to cracking of fabrics coated with rubber or plastics when exposed under static strain to air containing ozone in the absence of direct sunlight.

Document History

July 1, 2021
Rubber- or plastics-coated fabrics - Determination of resistance to ozone cracking under static conditions
This document specifies a method for the determination of the resistance of fabrics coated with rubber or plastics to ozone cracking under static conditions. The test is designed to determine the...
NEN-ISO 3011
May 1, 1982
Rubber or plastics coated fabrics - Determination of resistance to ozone cracking under static conditions
This International Standard specifies a method for the determination of the resistance of fabrics coated with rubber or plastics to ozone cracking under static conditions. The test is designed to...
Advertisement