NEN-ISO 15353

Steel and iron - Determination of tin content - Flame atomic absorption spectrometric method (extraction as Sn-SCN)

active, Most Current
Organization: NEN
Publication Date: 1 April 2001
Status: active
Page Count: 18
ICS Code (Ferrous metals in general): 77.080.01
scope:

Specifies a method for the determination of tin in steel and iron by means of flame atomic absorptiob spectrometry. The method is applicable to tin contents in the range 0,001% (m/m) to 0,10% (m/m).

Document History

NEN-ISO 15353
April 1, 2001
Steel and iron - Determination of tin content - Flame atomic absorption spectrometric method (extraction as Sn-SCN)
Specifies a method for the determination of tin in steel and iron by means of flame atomic absorptiob spectrometry. The method is applicable to tin contents in the range 0,001% (m/m) to 0,10% (m/m).
Advertisement