NEN-ISO 22368-1

Crop protection equipment - Test methods for the evaluation of cleaning systems - Part 1: Internal cleaning of complete sprayers

active, Most Current
Organization: NEN
Publication Date: 1 March 2004
Status: active
Page Count: 14
ICS Code (Plant care equipment): 65.060.40
scope:

This part of ISO 22368 specifies tests for determining the performance of the rinsing systems fitted onto sprayers used in crop protection for the internal cleaning of the complete sprayer, including the tank. It is applicable to mounted, trailed and self-propelled agricultural sprayers used for crop protection and liquid fertilizer applications.

Document History

NEN-ISO 22368-1
March 1, 2004
Crop protection equipment - Test methods for the evaluation of cleaning systems - Part 1: Internal cleaning of complete sprayers
This part of ISO 22368 specifies tests for determining the performance of the rinsing systems fitted onto sprayers used in crop protection for the internal cleaning of the complete sprayer, including...
Advertisement