NEN-EN-ISO 12216
Small craft - Windows, portlights, hatches, deadlights and doors - Strength and tightness requirements
| Organization: | NEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 55 |
| ICS Code (Small craft): | 47.080 |
scope:
Specifies technical requirements for windows, hatches, portlights, deadlights and doors on small craft of up to 24 m length of hull, taking into account the type of craft its design category, and the location of the appliance. The appliances considered in this standard are only those that are critic for the craft's watertightness, i.e. those that could lead to flooding in case of rupture of the plate.
Document History