NEN-EN 3305

Aerospace Series - Screws, 100° countersunk reduced head, offset cruciform resess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) /235 °C

active, Most Current
Organization: NEN
Publication Date: 1 September 1996
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Specifies the characteristics of screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 1100 MPa /235 °C.

Document History

NEN-EN 3305
September 1, 1996
Aerospace Series - Screws, 100° countersunk reduced head, offset cruciform resess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) /235 °C
Specifies the characteristics of screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 1100 MPa...
Advertisement