NEN-ISO 8630-2
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 13262 ftprad, on 80 tracks each side - Part 2: Track format A for 77 tracks
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1993 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
scope:
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in), 13262 ftprad flexible cartridges intended for data interchange between data processing systems.
Document History
NEN-ISO 8630-2
November 1, 1993
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 13262 ftprad, on 80 tracks each side - Part 2: Track format A for 77 tracks
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in), 13262 ftprad flexible cartridges intended for data interchange...