NEN-EN-IEC 62148-12
Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with coaxial RF connector
active
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 62148 covers the physical interface specifications of laser diode devices for optical fibre communication. The intent is to adequately specify the physical requirements of an optical transmitter that will enable mechanical interchangeability of transmitters to this standard both at the printed circuit board and for any panel-mounting requirement.
Document History
November 1, 2022
Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with coaxial RF connector
A description is not available for this item.
NEN-EN-IEC 62148-12
May 1, 2004
Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with coaxial RF connector
This part of IEC 62148 covers the physical interface specifications of laser diode devices for optical fibre communication. The intent is to adequately specify the physical requirements of an optical...