NEN-EN 3733-007

Aerospace series - Connector, optical, circular, single channel, coupled by self-locking ring - Operating temperature up to 150 °C continuous - Part 007: Ferrule (optical contact) for EN 4532 (200 µm/280 µm fibre) - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of ferrules (optical contacts) for aerospace series single core optical fibre as incorporated in EN 4532, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements, are contained in the Technical Specification EN 3733-001. EN 3733-002, List of product standards, includes the listings of product types, codification and applicable combinations of product types.

Document History

NEN-EN 3733-007
January 1, 2008
Aerospace series - Connector, optical, circular, single channel, coupled by self-locking ring - Operating temperature up to 150 °C continuous - Part 007: Ferrule (optical contact) for EN 4532 (200 µm/280 µm fibre) - Product standard
This standard specifies the characteristics of ferrules (optical contacts) for aerospace series single core optical fibre as incorporated in EN 4532, operating temperature up to 150 °C. Connector...
Advertisement