NEN-EN-ISP 12064-1
Information technology - International Standardized Profiles FOD112 - Open Document Format: Image Applications - Simple Document Structure - Raster Graphics content architecture - Part 1: Document Application Profile (DAP)
| Organization: | NEN |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
scope:
Intended to facilitate the interworking of basic image applications interchanging documents based on ITU-T Rec. T.410 series (ISO/IEC 8613), Open Dokument Architecture (ODA) and Interchange Format. Suitable for interchanging documents in formatted form and has been defined in accordance with ITU-T Rec- T.411 (ISO/IEC 8613-1). The format is in accordance with ISO/IEC TR 10000-1 and with the standardized proforma and notation defined in Annex F of ITU-T Rec. T.411 (ISO/IEC 8613-1).
Document History