NEN-ISO 10265

Earth-moving machinery - Crawler machines - Performance requirements and test procedures for braking systems

inactive
Organization: NEN
Publication Date: 1 June 1998
Status: inactive
Page Count: 14
ICS Code (Earth-moving machinery): 53.100
scope:

Specifies minimum performance criteria and test methods to enable uniform assessment of the service, secondary, and parking brake systems of crawler machines. It is applicable to self-propelled crawler machines, as defined in ISO 6165, with a maximum design speed of 20 km/h or less and machine mass of 100.000 kg or less.

Document History

February 1, 2008
Earth-moving machinery - Crawler machines - Performance requirements and test procedures for braking systems
This International Standard specifies minimum performance criteria and test methods to enable uniform assessment of the service, secondary and parking brake systems of crawler machines. It is...
NEN-ISO 10265
June 1, 1998
Earth-moving machinery - Crawler machines - Performance requirements and test procedures for braking systems
Specifies minimum performance criteria and test methods to enable uniform assessment of the service, secondary, and parking brake systems of crawler machines. It is applicable to self-propelled...
Advertisement