NEN 10252

A.C. motor capacitors

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1994
Status: inactive
Page Count: 100
ICS Code (Capacitors in general): 31.060.01
scope:

This standard applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be connected to three-phase asynchronous motors so that these motors may be supplied from a single-phase system. It covers impregnated or unimpregnated capacitors having a dielectric of paper, plastic film, or a combination of both, either metallized or with metal-foil electrodes, with rated voltages up to and including 660 V. The object of this standard is: a) to formulate uniform rules regarding performance, testing and rating; b) to formulate specific safety rules; c) to provide a guide for installation and operation.

Document History

NEN 10252
June 1, 1994
A.C. motor capacitors
This standard applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
Advertisement