NEN 10641-3-2
Specification for pressboard and presspaper for electrical purposes - Part3: Specifications for individual materials - Sheet 2: Requirements for pressboard, types P.2.1, P.4.1, P.4.2, P.4.3, P.6.1 and P.7.1
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
This standard gives the requirements for presspaper for electrical purposes comprised of 100 sulphate wood pulp or 100% cotton or a mixture of sulphate wood pulp and cotton. Each material must conform to the general requirements as given in IEC 641-1 and to the specific requirements of the appropriate type given in table 1 of the present sheet.
Document History
NEN 10641-3-2
September 1, 1994
Specification for pressboard and presspaper for electrical purposes - Part3: Specifications for individual materials - Sheet 2: Requirements for pressboard, types P.2.1, P.4.1, P.4.2, P.4.3, P.6.1 and P.7.1
This standard gives the requirements for presspaper for electrical purposes comprised of 100 sulphate wood pulp or 100% cotton or a mixture of sulphate wood pulp and cotton. Each material must...