NEN 11334-3-21

Distribution automation using distribution line carrier systems - Part 3: Mains signalling requirements - Section 21: MV phase-to-phase isolated capacitive coupling device

active, Most Current
Organization: NEN
Publication Date: 1 October 1996
Status: active
Page Count: 44
ICS Code (Telecommunications in general): 33.020
ICS Code (Lines, connections and circuits): 33.040.50
scope:

Refers only to MV phase-to-phase isolated capacitive coupling devices for MV (medium voltage) distribution line carrier (DLC) systems. The coupling devices ensures the efficient transmission/reception of carrier-frequency signals between the DLC-transceiver and the power line and the safety of personnel and the protection of the low-voltage parts of the installation against the effects of the power-frequency voltage and transient overvoltages. The object is to establish definitions, requirements, methods of testing and rated values for phase-to-phase isolated capacitive coupling devices to be used in MV-DLC systems.

Document History

NEN 11334-3-21
October 1, 1996
Distribution automation using distribution line carrier systems - Part 3: Mains signalling requirements - Section 21: MV phase-to-phase isolated capacitive coupling device
Refers only to MV phase-to-phase isolated capacitive coupling devices for MV (medium voltage) distribution line carrier (DLC) systems. The coupling devices ensures the efficient...
Advertisement