NEN 3560

Steel wire ropes - Requirements and methods of test for the examination of steel wire and steel wire ropes

active, Most Current
Organization: NEN
Publication Date: 1 February 1983
Status: active
Page Count: 16
ICS Code (Accessories for lifting equipment): 53.020.30
ICS Code (Structures of buildings in general): 91.080.01
scope:

This standard gives the requirements and methods for the testing of round drawn steel wire of the tensile grades, 1570, 1770 and 1960 and for ropes manufactured from it still in unused condition.This standard is applicable to steel ropes. Ropes to which special conditions apply, are excluded. The specific data of the steel ropes covered in this standard are listed in the rope tables of standards NEN 2500, NEN 3231 and NEN 3232. For the above mentioned applications and for applications not mentioned, it may be agreed between the parties that NEN 3560 should still be declared applicable.

Document History

NEN 3560
February 1, 1983
Steel wire ropes - Requirements and methods of test for the examination of steel wire and steel wire ropes
This standard gives the requirements and methods for the testing of round drawn steel wire of the tensile grades, 1570, 1770 and 1960 and for ropes manufactured from it still in unused condition.This...
February 1, 1983
Steel wire ropes - Requirements and methods of test for the examination of steel wire and steel wire ropes
This standard gives the requirements and methods for the testing of round drawn steel wire of the tensile grades, 1570, 1770 and 1960 and for ropes manufactured from it still in unused condition.This...
August 1, 1971
Steel wire and steel wire ropes - Requirements and methods of test
A description is not available for this item.
Advertisement