NEN-EN 1060-3+A2

Non-invasive sphygmomanometers - Part 3: Supplementary requirements for electro-mechanical blood pressure measuring systems

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 29
ICS Code (Diagnostic equipment): 11.040.55
scope:

This Part of EN 1060 specifies performance, efficiency and safety requirements for electro-mechanical blood pressure measuring systems that, by means of an inflatable cuff are used for non-invasive measurements of arterial blood pressure at the upper arm, the wrist and the thigh. It also specifies requirements for their accessories and gives test methods. This Part of EN 1060 applies to electro-mechanical blood pressure measuring systems in which the cuff pressure is measured electronically, but in which the blood pressure can be determined either manually with the aid of a stethoscope or automatically. Additional safety requirements for automatic cycling indirect blood pressure monitoring equipment are specified in EN 60601-2-30:1995. This Part of EN 1060 is to be used in conjunction with EN 1060-1.

Document History

NEN-EN 1060-3+A2
December 1, 2009
Non-invasive sphygmomanometers - Part 3: Supplementary requirements for electro-mechanical blood pressure measuring systems
This Part of EN 1060 specifies performance, efficiency and safety requirements for electro-mechanical blood pressure measuring systems that, by means of an inflatable cuff are used for non-invasive...
June 1, 2009
Non-invasive sphygmomanometers - Part 3: Supplementary requirements for electro-mechanical blood pressure measuring systems
A description is not available for this item.
January 1, 2006
Non-invasive sphygmomanometers - Part 3: Supplementary requirements for electro-mechanical blood pressure measuring systems
A description is not available for this item.
July 1, 2005
Non-invasive sphygmomanometers - Part 3: Supplementary requirements for electro-mechanical blood pressure measuring systems
A description is not available for this item.
March 1, 1997
Non-invasive sphygmomanometers - Part 3: Supplementary requirements for electro-mechanical blood pressure measuring systems
Specifies performance, efficiency and safety requirements for electromechanical blood pressure measuring systems that, by means of an inflatable cuff are used for non-invasive measurement of arterial...
October 1, 1994
Non-invasive sphygmomanometers - Part 3: Supplementary requirements for electro-mechanical blood pressure measuring systems
Specifies performance, efficiency and safety requirements for electromechanical blood pressure measuring systems that, by means of an inflatable cuff are used for non-invasive measurement of arterial...

References

Advertisement