NEN-EN 1090-3

Execution of steel structures and aluminium structures - Part 3: Technical requirements for aluminium structures

active, Most Current
Organization: NEN
Publication Date: 1 July 2008
Status: active
Page Count: 121
ICS Code (Steel structures): 91.080.13
ICS Code (Aluminium structures): 91.080.17
scope:

This European Standard specifies requirements for the execution of aluminium structural components and structures made from: a) rolled sheet, strip and plate; b) extrusions; c) cold drawn rod, bar and tube; d) forgings; e) castings. This European Standard covers components made of constituent products with thickness not less than 0,6 mm for welded components not less than 1,5 mm. This European Standard applies to structures designed according to the relevant parts of EN 1999. If this European Standard is used for structures designed according to other design rules or used for other alloys and tempers not covered by EN 1999, a judgement of the reliability elements in these design rules should be made. This European Standard specifies requirements for surface preparation prior to application of a protective treatment, and gives guidelines for application for such treatment in an informative annex. This European Standard gives options for specifying requirements to match project specific requirements. This European Standard is also applicable to temporary aluminium structures.

Document History

March 1, 2017
Execution of steel structures and aluminium structures - Part 3: Technical requirements for aluminium structures
This European Standard specifies requirements for the execution of aluminium structural components and structures made from: a) rolled sheet, strip and plate; b) extrusions; c) cold drawn rod, bar...
NEN-EN 1090-3
July 1, 2008
Execution of steel structures and aluminium structures - Part 3: Technical requirements for aluminium structures
This European Standard specifies requirements for the execution of aluminium structural components and structures made from: a) rolled sheet, strip and plate; b) extrusions; c) cold drawn rod, bar...
May 1, 2005
Execution of steel and aluminium structures - Part 3: Technical rules for execution of aluminium structures
This European Standard specifies requirements for the execution of aluminium structural components and structures made from: a) rolled sheet, strip and plate; b) extrusions; c) cold drawn rod, bar...

References

Advertisement