NEN-EN 1175-3+A1

Safety of industrial trucks - Electrical requirements - Part 3: Specific requirements for the electric power transmission systems of internal combustion engine powered trucks

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 25
ICS Code (Industrial trucks): 53.060
scope:

This standard specifies the safety requirements for the design and construction of electrical power transmission systems of trucks with internal combustion engines driving one or more generators with outputs up to and including 600 V supplying power to function motors. The Annex A is normative and contains "Generators - Output and test rules". The requirements of this standard are applicable, when trucks are operated under the following climatic conditions: - Maximum ambient temperature, continuous duty: +40°C; - Lowest ambient temperature: -20 °C; - Service altitude: up to 2000 m; - Relative humidity: in the range 30 % to 95 % (non condensing). This standard covers specific hazards which could occur during the intended use of trucks. !For hazards occurring during construction, transportation, commissioning, decommissioning and disposal, reference should be made to EN ISO 12100-2:2003.

Document History

NEN-EN 1175-3+A1
November 1, 2010
Safety of industrial trucks - Electrical requirements - Part 3: Specific requirements for the electric power transmission systems of internal combustion engine powered trucks
This standard specifies the safety requirements for the design and construction of electrical power transmission systems of trucks with internal combustion engines driving one or more generators with...
April 1, 2010
Safety of industrial trucks - Electrical requirements - Part 3: Specific requirements for the electric power transmission systems of internal combustion engine powered trucks
This standard specifies the safety requirements for the design and construction of electrical power transmission systems of trucks with internal combustion engines driving one or more generators with...
February 1, 1998
Safety of industrial trucks - Electrical requirements - Part 3: Specific requirements for the electric power transmission systems of internal combustion engine powered trucks
This standard specifies the safety requirements for the design and construction of electrical power transmission systems of trucks with internal combustion engines driving one or more generators with...
October 1, 1993
Safety of machinery - Industrial trucks - Part 3: Electrical requirements for electrical power transmission systems of internal combustion engine powered trucks
This standard specifies the safety requirements for the design and construction of electrical power transmission systems of trucks with internal combustion engines driving one or more generators with...

References

Advertisement