NEN-EN 12068
Cathodic protection - External organic coatings for the corrosion protection of buried or immersed steel pipelines used in conjunction with cathodic protection - Tapes and shrinkable materials
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Other pipeline components): | 23.040.99 |
scope:
Specifies the functional requirements and test methods for external organic coatings based on tapes or shrinkable materials to be used for corrosion protection of buried and immersed steel pipelines in conjunction with cathodic protection. It classifies coatings by increasing mechanical resistance and operating temperatures. Coatings for special installation conditions are also considered. A comprehensive classification of coatings in relation to functional requirements is defined. Tapes and shrinkable materials which meet the requirements of these classes can belong to various types defined in this standard.
Document History