NEN-EN 12195-3
Load restraint assemblies on road vehicles - Safety - Part 3: Lashing chains
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2001 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Storage equipment): | 53.080 |
| ICS Code (Other standards related to freight distribution of goods): | 55.180.99 |
scope:
Specifies safety requirements for lashing chains and lashing combinations with chain for the safe surface transport of goods on load carriers, e.g. trucks and trailers which are used on roads or located on vessels or on rail wagons and/or combinations thereof. Includes only tensioning devices to be hand driven with a maximum handforce of 500 N.
Document History
NEN-EN 12195-3
May 1, 2001
Load restraint assemblies on road vehicles - Safety - Part 3: Lashing chains
Specifies safety requirements for lashing chains and lashing combinations with chain for the safe surface transport of goods on load carriers, e.g. trucks and trailers which are used on roads or...
February 1, 1997
Load restraint assemblies - Safety - Part 3: Lashing chains
Specifies safety requirements for lashing chains and lashing combinations with chain for the safe surface transport of goods on load carriers, e.g. trucks and trailers which are used on roads or...