NEN-EN 12664

Thermal performance of building materials and products - Determination of thermal resistance by means of guarded hot plate and heat flow meter methods - Dry and moist products of medium and low thermal resistance

active, Most Current
Organization: NEN
Publication Date: 1 January 2001
Status: active
Page Count: 72
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Construction materials in general): 91.100.01
scope:

Specifies principles and testing procedures for determining, by means of the guarded hot plate or heat flow meter methods, the thermal resistance of test specimens either in the dry state or conditioned to equilibrium with moist air, having a thermal resistance of not less than 0,1 m2 K/W and a (hygro)thermal transmissivity or thermal conductivity up to 2,0 W/(mK). (It is expected that the thermal resistance of most masonry specimen will be less than 0,5 m2 .K/W).

Document History

NEN-EN 12664
January 1, 2001
Thermal performance of building materials and products - Determination of thermal resistance by means of guarded hot plate and heat flow meter methods - Dry and moist products of medium and low thermal resistance
Specifies principles and testing procedures for determining, by means of the guarded hot plate or heat flow meter methods, the thermal resistance of test specimens either in the dry state or...
January 1, 1997
Building materials - Determination of thermal resistance by means of guarded hot plate and heat flow meter methods - Dry and moist products of medium and low thermal resistance
Specifies principles and testing procedures for determining, by means of the guarded hot plate or heat flow meter methods, the thermal resistance of test specimens either in the dry state or...
Advertisement