NEN-EN 13108-1
Bituminous mixtures - Material specifications - Part 1: Asphalt Concrete
| Organization: | NEN |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
NEN-EN 13108-1 specifies requirements for mixtures of the mix group Asphalt Concrete for use on roads, airfields and other trafficked areas. Asphalt Concrete is used for surface courses, binder courses, regulating courses, and bases. The mixtures of the mix group Asphalt Concrete are produced on the basis of hot bitumen. Mixtures utilizing bitumen emulsion and bituminous materials based on in situ recycling are not covered by this standard. This European Standard includes requirements for the selection of the constituent materials. It is designed to be read in conjunction with EN 13108-20 and EN 13108-21.
Document History