NEN-EN 13144

Metallic and other inorganic coatings - Method for quantitative measurement of adhesion by tensile test

pending
Organization: NEN
Publication Date: 1 April 2017
Status: pending
Page Count: 20
ICS Code (Metallic coatings): 25.220.40
ICS Code (Other treatments and coatings): 25.220.99
scope:

This European Standard specifies a quantitative method for the measurement of adhesive strength of metallic and other inorganic coatings applied to metallic, polymer and glass substrates. Typical coatings for which this European Standard applies are metallic coatings such as aluminium, copper, nickel, nickel plus chromium, silver, tin, tin-nickel alloys, zinc, gold as well as other inorganic coatings such as oxides or nitrides e.g. of aluminium, indium and indium-tin, silicon, niobium, titanium, tungsten, zirconium and others. This European Standard does not apply to certain hot dip, spray and mechanical coatings. The measurement is valid if the cohesion and adhesion properties of the adhesive are higher than those of the coating subjected to test.

Document History

NEN-EN 13144
April 1, 2017
Metallic and other inorganic coatings - Method for quantitative measurement of adhesion by tensile test
This European Standard specifies a quantitative method for the measurement of adhesive strength of metallic and other inorganic coatings applied to metallic, polymer and glass substrates. Typical...
April 1, 2003
Metallic and other inorganic coatings - Method for quantitative measurement of adhesion by tensile test
Describes a quantitative method for the measurement of adhesion of metallic and other inorganic coatings applied to metallic surfaces. Typical coatings for which this standard applies are copper,...
February 1, 1998
Metallic and other inorganic coatings - Method for quantitatives measurement of adhesion by tensile test
Describes a quantitative method for the measurement of adhesion of metallic and other inorganic coatings applied to metallic surfaces. Typical coatings for which this standard applies are copper,...
Advertisement