NEN-EN 14024
Metal profiles with thermal barrier - Mechanical performance - Requirements, proofs and tests for assessment
| Organization: | NEN |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This document specifies requirements for assessment of the mechanical strength of metal profiles incorporating a thermal barrier. It also specifies the tests to determine the characteristic values of mechanical properties of the thermal barrier profile and to assess the suitability of the thermal barrier material used. This document applies to thermal barrier profiles designed mainly for windows, doors, window walls and curtain walls. It does not apply to thermal barriers made only of metal profiles connected with metal pins or screws. Thermal barrier profiles are used in various fields of applications and demand a differing assessment of their mechanical performance depending on their intended use. This document takes this into account by two fields of application: one for windows, doors and related components and one for profiles in façades.
Document History