NEN-EN 14595
Tanks for transport of dangerous goods - Service equipment for tanks - Pressure and vacuum breather device
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
nen-en 14595 covers the breather device used to ensure normal tank compartment breathing. It specifies the performance requirements and the critical dimensions of the breather device. It also specifies the tests necessary to verify compliance of the equipment with this document. The service equipment specified by this document is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR [1] which have a vapour pressure not exceeding 110 kPa (absolute) at 50 °C and petrol, and which have no sub-classification as toxic or corrosive.
Document History