NEN-EN 15045
Transportable gas cylinders - Specification for the design and construction of refillable seamless aluminium or aluminium alloy gas cylinders for portable carbon dioxide fire extinguishers of water capacities from 0,5 litre up to 150 litres
pending, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2004 |
| Status: | pending |
| Page Count: | 69 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable seamless aluminium or aluminium alloy gas cylinders that are fitted with bursting disc devices for portable CO2 fire extinguishers of water capacities from 0,5 l up to 15 l.
Document History
NEN-EN 15045
October 1, 2004
Transportable gas cylinders - Specification for the design and construction of refillable seamless aluminium or aluminium alloy gas cylinders for portable carbon dioxide fire extinguishers of water capacities from 0,5 litre up to 150 litres
This standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable seamless aluminium or aluminium...