NEN-EN 1527

Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 December 2017
Status: inactive
ICS Code (Building accessories): 91.190
scope:

This European Standard specifies requirements for the manual design system sliding doors, sliding corner doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and panels. Cycle tests, static load, initial friction and corrosion resistance tests are included for fittings and track only. This document covers door gear for all industrial, commercial and residential sliding doors and folding doors. This document does not cover the rollers for horizontal sliding and hardware for inward or outward sliding folding windows (types N Q, R and S) in accordance with EN 13126-15, hardware for Lift and Slide windows (type P) in accordance with EN 13126-16 and hardware for Tilt and Slide windows (type T) in accordance with EN 13126-17.

Document History

January 1, 2022
Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods
This document specifies requirements for the design of manual system sliding doors, sliding corner doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and...
January 1, 2021
Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods
A description is not available for this item.
August 1, 2019
Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods
This document specifies requirements for the design manual system sliding doors, sliding corner doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and...
NEN-EN 1527
December 1, 2017
Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods
This European Standard specifies requirements for the manual design system sliding doors, sliding corner doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors...
January 1, 2013
Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods
This European Standard specifies requirements for the manual design system sliding doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and panels. Cycle...
May 1, 2011
Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods
This European Standard specifies requirements for the manual design system sliding doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and panels. Cycle...
September 1, 1998
Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods
Specifies requirements for all principal components for sliding doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and panels. Cycle tests, static load,...
August 1, 1994
Building hardware - Hardware for sliding and folding doors - Requirements and test methods
Specifies requirements for all principal components for sliding doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and panels. Cycle tests, static load,...
Advertisement