NEN-EN 15785

Animal feeding stuffs - Isolation and enumeration of Bifidobacterium spp.

active, Most Current
Organization: NEN
Publication Date: 1 September 2009
Status: active
Page Count: 21
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard defines general rules for the enumeration of probiotic bifidobacteria in feed samples (additives, premixtures and feeding stuffs) that contain bifidobacteria as a single bacterial component or in a mixture with other microorganisms. This standard is not applicable for mineral feeds which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC) [3]. There are different categories of feed samples: a) Additives containing about 1010 colony forming units (CFU)/g b) Premixtures containing about 108 CFU/g c) Feeds, meal or pellets, which contain about 106 CFU/g and include complete feeding stuffs, and milk replacers. The detection limit is as defined in EN ISO 7218.

Document History

NEN-EN 15785
September 1, 2009
Animal feeding stuffs - Isolation and enumeration of Bifidobacterium spp.
This European Standard defines general rules for the enumeration of probiotic bifidobacteria in feed samples (additives, premixtures and feeding stuffs) that contain bifidobacteria as a single...
April 1, 2008
Animal feeding stuffs - Isolation and enumeration of Bifidobacterium spp
This European Standard defines general rules for the enumeration of probiotic bifidobacteria in feed samples (additives, premixtures and feeding stuffs) that contain bifidobacteria as a single...
Advertisement