NEN-EN 1797-1

Cryogenic vessels - Gas/material compatibility - Part 1: Oxygen compatibility

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 21
ICS Code (Refrigerating technology): 27.200
scope:

Specifies the general requirements and defines the testing methods for establishing oxygen compatibility of materials (metallic and non-metallic) to be used for the manufacture of cryogenic vessels and associated equipment. It mainly deals with materials that are normally or could be in contact with liquid/gaseous oxygen e.g., materials for cryogenic vessles used for the storage and/or transport of liquid oxygen. It also deals with the materials which can be in contact with oxygen enriched environment e.g. insulating materials used for nitrogen, neon, hydrogen and helium cryogenic vessels in case of air condensation.

Document History

NEN-EN 1797-1
May 1, 1998
Cryogenic vessels - Gas/material compatibility - Part 1: Oxygen compatibility
Specifies the general requirements and defines the testing methods for establishing oxygen compatibility of materials (metallic and non-metallic) to be used for the manufacture of cryogenic vessels...
February 1, 1995
Cryogenic vessels - Gas/material compatibility - Part 1: Oxygen compatibility
Specifies the general requirements and defines the testing methods for establishing oxygen compatibility of materials (metallic and non-metallic) to be used for the manufacture of cryogenic vessels...

References

Advertisement