NEN-EN 1993-2/NB

National Annex to NEN-EN 1993-2 Eurocode 3: Design of steel structures - Part 2: Steel Bridges

inactive
Organization: NEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 20
ICS Code (Technical aspects): 91.010.30
ICS Code (Bridge construction): 93.040
ICS Code (Steel structures): 91.080.13
scope:

EN 1993-2 provides a general basis for the structural design of steel bridges and steel parts of composite bridges. It gives provisions that supplement, modify or supersede the equivalent provisions given in the various parts of EN 1993-1. The design criteria for composite bridges are covered in EN 1994-2. The design of high strength cables and related parts are included in EN 1993-1-11. This European Standard is concerned only with the resistance, serviceability and durability of bridge structures. Other aspects of design are not considered. For the execution of steel bridge structures, EN 1090 should be taken into account. Execution is covered to the extent that is necessary to indicate the quality of the construction materials and products that should be used and the standard of workmanship needed to comply with the assumptions of the design rules. Special requirements of seismic design are not covered. Reference should be made to the requirements given in EN 1998, which complements and modifies the rules of EN 1993-2 specifically for this purpose.

Document History

December 1, 2011
Eurocode 3: Design of steel structures - Part 2: Steel Bridges
EN 1993-2 provides a general basis for the structural design of steel bridges and steel parts of composite bridges. It gives provisions that supplement, modify or supersede the equivalent provisions...
December 1, 2011
Eurocode 3 - Design of steel structures - Part 2: Steel Bridges
A description is not available for this item.
September 1, 2009
Eurocode 3 - Design of steel structures - Part 2: Steel Bridges
A description is not available for this item.
NEN-EN 1993-2/NB
September 1, 2009
National Annex to NEN-EN 1993-2 Eurocode 3: Design of steel structures - Part 2: Steel Bridges
EN 1993-2 provides a general basis for the structural design of steel bridges and steel parts of composite bridges. It gives provisions that supplement, modify or supersede the equivalent provisions...
July 1, 2007
Eurocode 3: Design of steel structures - Part 2: Steel Bridges
EN 1993-2 provides a general basis for the structural design of steel bridges and steel parts of composite bridges. It gives provisions that supplement, modify or supersede the equivalent provisions...
Advertisement