NEN-EN 2128

Aerospace series - Aluminium alloy AL-P7075-T7351 - Drawn bars 6 mm ≤ a or D ≤ 75 mm

active, Most Current
Organization: NEN
Publication Date: 1 June 1993
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to drawn bars in aluminium alloy AL-P7075, for use in the T7351 condition, 6 mm ≤ a or D ≤ 75 mm, for aerospace applications.

Document History

NEN-EN 2128
June 1, 1993
Aerospace series - Aluminium alloy AL-P7075-T7351 - Drawn bars 6 mm ≤ a or D ≤ 75 mm
This standard specifies the requirements relating to drawn bars in aluminium alloy AL-P7075, for use in the T7351 condition, 6 mm ≤ a or D ≤ 75 mm, for aerospace applications.
Advertisement