NEN-EN 233
Wallcoverings in roll form - Specification for finished wallpapers, wall vinyls and plastics wallcoverings
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Interior finishing): | 91.180 |
scope:
This standard; - specifies requirements for finished wallpapers, wall vinyls and plastics wallcoverings, - specifies requirements for marking, - gives the designation system. The marking requirements of this standard are primarily for information of the consumer's information to enable optimum selection of the product. The standard applies to finished wallpapers, wall vinyls and plastics wallcoverings not intended for subsequent decoration supplied in rolls for hanging on walls and ceilings by means of an adhesive covering the whole of the interface between the wallcovering and the support (wall or ceiling). Excluded from this standard are rigid materials not attached or not wholly attached by adhesive, wallcoverings for subsequent decoration, textile wallcoverings and non-decorative wallcoverings such as wall linings or those with special properties, e.g. thermal or acoustic insulation.
Document History