NEN-EN 2997-007

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 007: Hermetic receptacle with round flange attached by welding or brazing - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 2997-007 specifies the characteristics of hermetic receptacles with round flange attached by welding or brazing in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 3. For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively.

Document History

NEN-EN 2997-007
September 1, 2016
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 007: Hermetic receptacle with round flange attached by welding or brazing - Product standard
NEN-EN 2997-007 specifies the characteristics of hermetic receptacles with round flange attached by welding or brazing in the family of circular electrical connectors coupled by threaded ring. It...
November 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 007: Hermetic receptacle with round flange attached by welding or brazing - Product standard
This standard specifies the characteristics of hermetic receptacles with round flange attached by welding or brazing in the family of circular electrical connectors coupled by threaded ring. It...

References

Advertisement