NEN-EN 4018
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of elbows 90°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: - 55 °C to 135 °C.
Document History
NEN-EN 4018
August 1, 2009
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut
This standard specifies the characteristics of elbows 90°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa....
October 1, 2001
Aerospace series - Pipe coupling 8° 30' in titanium alloy - Elbow 90°, with thrust wire nut
Specifies the characteristics of elbows 90° with thrust wire nut, for pipe couplings 8°30'in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: - 55 °C...