NEN-EN 4553

Aerospace series: Pipe coupling, 37°, spherical, in heat resisting steel - Elbow 90° nipples, welded end - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: active
Page Count: 13
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of welded elbow 90° nipples for inch series pipe couplings, 37°, spherical, in heat resisting steel, for aerospace applications. Nominal pressure: Class D in accordance with ISO 6771.

Document History

NEN-EN 4553
March 1, 2003
Aerospace series: Pipe coupling, 37°, spherical, in heat resisting steel - Elbow 90° nipples, welded end - Inch series
This standard specifies the characteristics of welded elbow 90° nipples for inch series pipe couplings, 37°, spherical, in heat resisting steel, for aerospace applications. Nominal pressure: Class D...
Advertisement