NEN-EN 615
Fire protection - Fire extinguishing media - Specifications for powders (other than class D powders)
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This European Standard is applicable to fire extinguishing powders for fire classes A, B and C. It specifies, by means of defined test methods, minimum requirements for the chemical and physical properties and minimum extinguishing capabilities. Requirements are also specified for the information and data to be given by the supplier.
Document History
April 1, 2009
Fire protection - Fire extinguishing media - Specifications for powders (other than class D powders)
This European Standard is applicable to fire extinguishing powders for fire classes A, B and C. It specifies, by means of defined test methods, minimum requirements for the chemical and physical...
NEN-EN 615
October 1, 2008
Fire protection - Fire extinguishing media - Specifications for powders (other than class D powders)
This European Standard is applicable to fire extinguishing powders for fire classes A, B and C. It specifies, by means of defined test methods, minimum requirements for the chemical and physical...
November 1, 2006
Fire protection - Fire extinguishing media - Specifications for powders (other than class D powders)
A description is not available for this item.
July 1, 2001
Fire protection - Fire extinguishing media - Specifications for powders (other than class D powders)
A description is not available for this item.
December 1, 2000
Fire protection - Fire extinguishing media - Specifications for powders (other than class D powders)
A description is not available for this item.
January 1, 1995
Fire protection - Fire extinguishing media - Specifications for powders (other than class D powders)
This standard is applicable to fire extinghuishing powders for fire classes A, B and C. It specifies, by means of defined test methods, minimum requirements for the chemical and physical properties...