NEN-EN 622-2/C1
Fibreboards - Specifications - Part 2: Requirements for hardboards
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
Document History
NEN-EN 622-2/C1
September 1, 2006
Fibreboards - Specifications - Part 2: Requirements for hardboards
A description is not available for this item.
May 1, 2004
Fibreboards - Specifications - Part 2: Requirements for hardboards
This European Standard specifies the requirements for hardboards as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be...
October 1, 2003
Fibreboards - Specifications - Part 2: Requirements for hardboards
This European Standard specifies the requirements for hardboards as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be...
June 1, 1997
Fibreboards - Specifications - Part 2: Requirements for hardboards
Specifies the requirements for hardboards as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be used in design...
April 1, 1993
Fibreboards - Specifications - Part 2: Requirements for general purpose boards for use in dry conditions
Specifies the requirements for hardboards as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be used in design...