NEN-EN-IEC 60317-0-1

Specifications for particular types of winding wires - Part 0-1: General requirements - Enamelled round copper wire

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 41
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies general requirements of enamelled round copper winding wires with or without bonding layer. The range of nominal conductor diameters is given in the relevant specification sheet. When reference is made to a winding wire according to a standard of the IEC 60317 series mentioned under Clause 2, the following information is given in the description: - reference to IEC specification; - nominal conductor diameter in millimetres; - grade. EXAMPLE IEC 60317-1 - 0,500 Grade 2

Document History

November 1, 2019
Specifications for particular types of winding wires - Part 0-1: General requirements - Enamelled round copper wire
A description is not available for this item.
January 1, 2014
Specifications for particular types of winding wires - Part 0-1: General requirements - Enamelled round copper wire
NEN-EN-IEC 60317 specifies general requirements of enamelled round copper winding wires with or without bonding layer. The range of nominal conductor diameters is given in the relevant specification...
NEN-EN-IEC 60317-0-1
July 1, 2008
Specifications for particular types of winding wires - Part 0-1: General requirements - Enamelled round copper wire
This part of IEC 60317 specifies general requirements of enamelled round copper winding wires with or without bonding layer. The range of nominal conductor diameters is given in the relevant...
December 1, 2005
Specifications for particular types of winding wires - Part 0-1: General requirements - Enamelled round copper wire
A description is not available for this item.
March 1, 2000
Specifications for particular types of winding wires - Part 0-1: General requirements - Enamelled round copper wire
A description is not available for this item.
February 1, 1998
Specifications for particular types of winding wires - Part 0: General requirements - Section 1: Enamelled round copper wire
Applies to copper winding wires with or without bonding layer.
Advertisement