NEN-EN-IEC 60439-5

Low-voltage switchgear and controlgear assemblies - Part 5: Particular requirements for assemblies for power distribution in public networks

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 76
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
scope:

Substation cable distribution boards (SCDBs) and cable distribution cabinets (CDCs) for power distribution in networks shall comply with all the requi rements of IEC 60439-1 (1999) if not otherwise indicated hereinafter and shall also comply with the particular requirements contained in this publication. This standard gives supplementary requirements for substation cable distribution boards (SCDBs) and cable distribution cabinets (CDCs), which are stationary, type-tested assemblies (TTA). They are used for the distribution of electrical energy in three-phase systems. Opentype ASSEMBLY are not covered by this standard. Individual components, such as fuses and switching devices that comply with other standards, shall also comply with the supplementary requirements of this standard. The object of this standard is to state the definitions and to specify the service conditions, construction requirements, technical characteristics and tests for SCDBs and CDCs. Higher performance and test levels may be required for particular networks, for example, those with meshed connections.

Document History

NEN-EN-IEC 60439-5
November 1, 2006
Low-voltage switchgear and controlgear assemblies - Part 5: Particular requirements for assemblies for power distribution in public networks
Substation cable distribution boards (SCDBs) and cable distribution cabinets (CDCs) for power distribution in networks shall comply with all the requi rements of IEC 60439-1 (1999) if not otherwise...
September 1, 1998
Low-voltage switchgear and controlgear assemblies - Part 5: Particular requirements for assemblies intended to be installed outdoors in public places - Cable distribution cabinets (CDCs) for power distribution in networks
A description is not available for this item.
Advertisement