NEN-EN-IEC 60966-2-5

Radio frequency and coaxial cable assemblies - Part 2-5: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 1 000 MHz, IEC 61169-2 connectors

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 27
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

NEN-EN-IEC 60966-2-5 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52 (see IEC 61169-2). These cable assemblies are used as described in IEC 60728-4.

Document History

NEN-EN-IEC 60966-2-5
March 1, 2017
Radio frequency and coaxial cable assemblies - Part 2-5: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 1 000 MHz, IEC 61169-2 connectors
NEN-EN-IEC 60966-2-5 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular...
September 1, 2009
Radio frequency and coaxial cable assemblies - Part 2-5: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 1 000 MHz, IEC 61169-2 connectors
This detail specification applies to flexible coaxial cables described in IEC 60096-2. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily...
June 1, 2003
Radio frequency and coaxial cable assemblies - Part 2-5: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 to 1000 MHz, IEC 60169-2 connectors
Applies to flexible coaxial cables describes in IEC 60096-2. It relates to cable assemblies for radio and TV receivers, and in particular to the cable subfamily 9.52.
February 1, 1999
Radio frequency and coaxial cable assemblies - Part 2-5: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 to 1000 MHz, IEC 60169-2 connectors
A description is not available for this item.
Advertisement