NEN-EN-IEC 61300-2-33

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-33: Tests - Assembly and disassembly of fibre optic mechanical splices, fibre management systems and closures

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of the IEC 61300 series, evaluates the assembly and reassembly of a fibre optic mechanical splice, a fibre management system or a closure for a specified number of times. The test procedures simulate the following conditions which may be encountered during the component's service lifetime: - the ability of an optical mechanical splice to be re-installed after disassembly; - the ability to re-enter fibre management systems and closures, by accessing fibres and optical components and making reconfigurations without disturbing transmission in adjacent fibre circuits; - verification of the sealing performance after frequent opening and closing of enclosures.

Document History

NEN-EN-IEC 61300-2-33
October 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-33: Tests - Assembly and disassembly of fibre optic mechanical splices, fibre management systems and closures
This part of the IEC 61300 series, evaluates the assembly and reassembly of a fibre optic mechanical splice, a fibre management system or a closure for a specified number of times. The test...
February 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-33: Tests - Assembly and disassembly of fibre optic closures
This part of IEC 61300, when required by the relevant specification, evaluates the suitability of assembling and reassembling a fibre optic closure a specified number of times for installation and...
September 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-33: Tests - Assembly and disassembly of closures
Evaluates the suitability of a closure to be assembled and reassembled a specified number of times during its service lifetime.
Advertisement