DS/EN 15026
Hygrothermal performance of building components and building elements – Assessment of moisture transfer by numerical simulation
| Organization: | DS |
| Publication Date: | 14 June 2007 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
| ICS Code (Protection of and in buildings in general): | 91.120.01 |
scope:
This standard specifies the equations to be used in a simulation method for calculating the non steady transfer of heat and moisture through building structures. It also provides a benchmark example intended to be used for validating a simulation method claiming conformity with this standard, together with the allowed tolerances. The equations in this standard take account of the following storage and one-dimensional transport phenomena: - heat storage in dry building materials and absorbed water; - heat transport by moisture-dependent thermal conduction; - latent heat transfer by vapour diffusion; - moisture storage by vapour sorption and capillary forces; - moisture transport by vapour diffusion; - moisture transport by liquid transport (surface diffusion and capillary flow). The equations described in this standard account for the following climatic variables: - internal and external temperature; - internal and external humidity; - solar and longwave radiation; - precipitation (normal and driving rain); - wind speed and direction. The hygrothermal equations described in this standard shall not be applied in cases where: - convection takes place through holes and cracks; - two-dimensional effects play an important part (e.g. rising damp, conditions around thermal bridges, effect of gravitational forces); • hydraulic, osmotic, electrophoretic forces are present; daily mean temperatures in the component exceed 50 °C.
Document History