NEN-EN-IEC 61703
Mathematical expressions for reliability, availability, maintainability and maintenance support terms
| Organization: | NEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 223 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
| ICS Code (Application of statistical methods): | 03.120.30 |
scope:
NEN-EN-IEC 61703 provides mathematical expressions for selected reliability, availability, maintainability and maintenance support measures defined in IEC 60050192: 2015. In addition, it introduces some terms not covered in IEC 60050- 192:2015. They are related to aspects of the system of item classes (see hereafter). According to IEC 60050-192:2015, dependability [192-01-22] is the ability of an item to perform as and when required and an item [192-01-01] can be an individual part, component, device, functional unit, equipment, subsystem, or system. To account for mathematical constraints, this standard splits the items between the individual items considered as a whole (e.g. individual components) and the systems made of several individual items. It provides general considerations for the mathematical expressions for systems as well as individual items but the individual items which are easier to model are analysed in more detail with regards to their repair aspects.
Document History