NEN-EN-IEC 62146-1

Grading capacitors for high-voltage alternating current circuit-breakers - Part 1: General

active
Organization: NEN
Publication Date: 1 March 2014
Status: active
Page Count: 47
ICS Code (Power capacitors): 31.060.70
ICS Code (Capacitors in general): 31.060.01
scope:

NEN-EN-IEC 62146-1 series is applicable to grading capacitors used on circuit-breakers. Their function is to control the voltage distribution across the individual interrupter units of a multi-break circuit-breaker. Grading capacitors can also be used in parallel to the interrupter unit on single break circuitbreakers to modify the Transient Recovery Voltage (TRV). The grading capacitor is a sub-component for the circuit-breaker and shall be specified in accordance with the circuit-breaker specifications. This standard applies to grading capacitors falling into one or both of the following categories for: - mounting on air-insulated circuit-breakers; - mounting on enclosed circuit-breakers (for example immersed in SF6, in oil, etc.). The testing for each of the above applications is in some cases different. The object of this standard is: - to define uniform rules regarding performances, testing and rating; - to define specific safety rules; - to provide a guidance for installation and operation.

Document History

November 1, 2016
Grading capacitors for high-voltage alternating current circuit-breakers - Part 1: General
A description is not available for this item.
NEN-EN-IEC 62146-1
March 1, 2014
Grading capacitors for high-voltage alternating current circuit-breakers - Part 1: General
NEN-EN-IEC 62146-1 series is applicable to grading capacitors used on circuit-breakers. Their function is to control the voltage distribution across the individual interrupter units of a multi-break...
Advertisement