NEN-EN-IEC 62196-1
Plugs, socket-outlets, vehicle connectors and vehicle inlets - Conductive charging of electric vehicles - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 191 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
NEN-EN-IEC 62196-1 is applicable to plugs, socket-outlets, vehicle connectors, vehicle inlets and cable assemblies for electric vehicles, herein referred to as "accessories", intended for use in conductive charging systems which incorporate control means, with a rated operating voltage not exceeding - 690 V a.c. 50 Hz to 60 Hz, at a rated current not exceeding 250 A, - 1 500 V d.c. at a rated current not exceeding 400 A. These accessories are intended to be installed by instructed persons (IEC 60050-195:1998, IEC 60050-195/AMD1:2001,
Document History