NEN-EN-IEC 62811

AC and/or DC-supplied electronic controlgear for discharge lamps (excluding fluorescent lamps) - Performance requirements for low frequency squarewave operation

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 79
ICS Code (Other standards related to lamps): 29.140.99
scope:

NEN-EN-IEC 62811 specifies performance requirements for electronic controlgear for use on a.c. and/or d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with discharge lamps, as specified in IEC 61167, which have information for low frequency square wave operation, where the frequency range of the low frequency is from 70 Hz to 400 Hz. Tests in this standard are type tests. Requirements for testing individual controlgear during production are not included. There are regional standards regarding the regulation of mains current harmonics and immunity for end products like luminaires and independent controlgear. In a luminaire, the controlgear is dominant in this respect. Controlgear, together with other components, should comply with these standards.

Document History

NEN-EN-IEC 62811
June 1, 2015
AC and/or DC-supplied electronic controlgear for discharge lamps (excluding fluorescent lamps) - Performance requirements for low frequency squarewave operation
NEN-EN-IEC 62811 specifies performance requirements for electronic controlgear for use on a.c. and/or d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with...
Advertisement