NEN-EN-ISO 12114

Fibre-reinforced plastics - Thermosetting moulding compounds and prepregs - Determination of cure characteristics

active, Most Current
Organization: NEN
Publication Date: 1 June 1997
Status: active
Page Count: 24
ICS Code (Reinforced plastics): 83.120
scope:

Specifies two methods for the determination of the cure characteristics of fibre-reinforced thermosetting moulding compounds and prepregs. The characteristics measure are: - the heat generated by the exothermic reaction; - the thermal expansion of the compound accompanying the rise in temperature; - the shrinkage due to the curing reaction. The methods are applicable to all compounds comprising thermosetting matrices reinforced with fibres. The major field of application is compounds based on UP resins like SMC (prepregs), BMC and DMC.

Document History

NEN-EN-ISO 12114
June 1, 1997
Fibre-reinforced plastics - Thermosetting moulding compounds and prepregs - Determination of cure characteristics
Specifies two methods for the determination of the cure characteristics of fibre-reinforced thermosetting moulding compounds and prepregs. The characteristics measure are: - the heat generated by the...
March 1, 1995
Fibre-reinforced plastics - Thermosetting moulding compounds and prepregs - Determination of cure characteristics
Specifies two methods for the determination of the cure characteristics of fibre-reinforced thermosetting moulding compounds and prepregs. The characteristics measure are: - the heat generated by the...
Advertisement