NEN-EN-ISO 10439-1

Petroleum, petrochemical and natural gas industries - Axial and centrifugal compressors and expander-compressors - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
ICS Code (Other equipment for the chemical industry): 71.120.99
ICS Code (Equipment for petroleum and natural gas industries in general): 75.180.01
ICS Code (Processing equipment): 75.180.20
ICS Code (Compressors and pneumatic machines): 23.140
scope:

NEN-EN-ISO 10439-1 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors, and expandercompressors for special purpose applications that handle gas or process air in the petroleum, petrochemical, and natural gas industries. This part of ISO 10439 specifies general requirements applicable to all such machines. This International Standard does not apply to fans (these are covered by API 673) or blowers that develop less than 34 kPa (5 psi) pressure rise above atmospheric pressure. This International Standard also does not apply to packaged, integrally geared centrifugal plant, and instrument air compressors, which are covered by API 672. Hot gas expanders over 300 °C (570 °F) are not covered by this International Standard. This part of ISO 10439 contains information pertinent to all equipment covered by the other parts of ISO 10439. It shall be used in conjunction with the following parts of ISO 10439, as applicable to the specific equipment covered: - ISO 10439-2; - ISO 10439-3; - ISO 10439-4.

Document History

March 1, 2015
Petroleum, petrochemical and natural gas industries - Axial and centrifugal compressors and expander-compressors - Part 1: General requirements
NEN-EN-ISO 10439-1 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors, and expandercompressors for...
NEN-EN-ISO 10439-1
October 1, 2010
Petroleum, petrochemical and natural gas industries - Axial and centrifugal compressors and expander-compressors - Part 1: General requirements
NEN-EN-ISO 10439-1 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors, and expandercompressors for...
Advertisement